Air Compressors Direct Ingersoll Rand 25-HP 120-Gallon Two-Stage Air Compressor Model 2000E25-FP

Description
Horse Power 25 Horse Power Tank Size 120 Gallons Voltage 230 V 3-Phase CFM 82 CFM @ 175 PSI Continuous-Duty Operation •100% cast-iron cylinders and pump •Oversized cast-iron balanced belt wheel •Oversized industrial-grade bearings Electronic Drain Valve •Automatically drains water condensation •Helps reduce water vapor in air system •Prevents tank from rusting from the inside High Dust Filter System •Suitable for shops with high dust areas Low Oil Protection Switch •Protects compressor pump from damage Air Cooled Aftercooler •Reduces discharge air temperature and condensation E-Series Starter •Protects motor from thermal overload or low voltage damage OSHA Compliant •Fully enclosed flywheel, belt and motor sheave Special Order •Please allow 8 weeks for delivery
Description
Horse Power 25 Horse Power Tank Size 120 Gallons Voltage 230 V 3-Phase CFM 82 CFM @ 175 PSI Continuous-Duty Operation •100% cast-iron cylinders and pump •Oversized cast-iron balanced belt wheel •Oversized industrial-grade bearings Electronic Drain Valve •Automatically drains water condensation •Helps reduce water vapor in air system •Prevents tank from rusting from the inside High Dust Filter System •Suitable for shops with high dust areas Low Oil Protection Switch •Protects compressor pump from damage Air Cooled Aftercooler •Reduces discharge air temperature and condensation E-Series Starter •Protects motor from thermal overload or low voltage damage OSHA Compliant •Fully enclosed flywheel, belt and motor sheave Special Order •Please allow 8 weeks for delivery

Suppliers

Company
Product
Description
Supplier Links
Ingersoll Rand 25-HP 120-Gallon Two-Stage Air Compressor - Model 2000E25-FP - Air Compressors Direct
Bolingbrook, IL, USA
Ingersoll Rand 25-HP 120-Gallon Two-Stage Air Compressor
Model 2000E25-FP
Ingersoll Rand 25-HP 120-Gallon Two-Stage Air Compressor Model 2000E25-FP
Horse Power 25 Horse Power Tank Size 120 Gallons Voltage 230 V 3-Phase CFM 82 CFM @ 175 PSI Continuous-Duty Operation •100% cast-iron cylinders and pump •Oversized cast-iron balanced belt wheel •Oversized industrial-grade bearings Electronic Drain Valve •Automatically drains water condensation •Helps reduce water vapor in air system •Prevents tank from rusting from the inside High Dust Filter System •Suitable for shops with high dust areas Low Oil Protection Switch •Protects compressor pump from damage Air Cooled Aftercooler •Reduces discharge air temperature and condensation E-Series Starter •Protects motor from thermal overload or low voltage damage OSHA Compliant •Fully enclosed flywheel, belt and motor sheave Special Order •Please allow 8 weeks for delivery
Horse Power

25

Horse Power

Tank Size

120

Gallons

Voltage

230 V

3-Phase

CFM

82

CFM @ 175 PSI

Continuous-Duty Operation
•100% cast-iron cylinders and pump
•Oversized cast-iron balanced belt wheel
•Oversized industrial-grade bearings
Electronic Drain Valve
•Automatically drains water condensation
•Helps reduce water vapor in air system
•Prevents tank from rusting from the inside
High Dust Filter System
•Suitable for shops with high dust areas
Low Oil Protection Switch
•Protects compressor pump from damage
Air Cooled Aftercooler
•Reduces discharge air temperature and condensation
E-Series Starter
•Protects motor from thermal overload or low voltage damage
OSHA Compliant
•Fully enclosed flywheel, belt and motor sheave
Special Order
•Please allow 8 weeks for delivery

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model 2000E25-FP
Product Name Ingersoll Rand 25-HP 120-Gallon Two-Stage Air Compressor
Power Source AC Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Single-Stage Ring Compressors - VFC200A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.3330 HP
Mounting Skid / Base Plate Mounted
View Details
Variable Speed Compressor - SFC 8 (T) to 22S (T) series - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Power Source AC Three Phase
Lubrication Style Lubricated
View Details
Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details