Air Compressors Direct MAXair 11-HP Single-Stage Truck Mount Air Compressor Model 11G30TRKE-H-MAP

Description
Tank Size 30 Gallons Power N/A Rugged Compressor With Cast Iron Cylinders •V-style minimizes vibration, improves cooling for longer service •Removable cylinders for smooth operation & easy maintenance 11-HP Honda GX340 Manual/Electric Start Engine- CARB Approved •Dependable commercial grade engine starts easily, runs quietly •No need to yank a starter rope- starts with the push of a button 30 Gallon ASME Certified Air Tank •Rated to 200 PSI; 3/4" outlet Engine Idle Control •Reduces operating cost & unnecessary wear Pro-Style Gauges •Liquid filled pressure gauge is easy to read •Easy-view oil sight gauge for optimum maintenance Convenient Drains •Extended oil drain allows for easy access •Moisture drain on front of tank eliminates scraped knuckles Sturdy Metal Belt Guard •Protects the flywheel and the operator Uses 12 Volt, Motorcycle-Style Starter Battery •Battery not included; must be purchased separately
Description
Tank Size 30 Gallons Power N/A Rugged Compressor With Cast Iron Cylinders •V-style minimizes vibration, improves cooling for longer service •Removable cylinders for smooth operation & easy maintenance 11-HP Honda GX340 Manual/Electric Start Engine- CARB Approved •Dependable commercial grade engine starts easily, runs quietly •No need to yank a starter rope- starts with the push of a button 30 Gallon ASME Certified Air Tank •Rated to 200 PSI; 3/4" outlet Engine Idle Control •Reduces operating cost & unnecessary wear Pro-Style Gauges •Liquid filled pressure gauge is easy to read •Easy-view oil sight gauge for optimum maintenance Convenient Drains •Extended oil drain allows for easy access •Moisture drain on front of tank eliminates scraped knuckles Sturdy Metal Belt Guard •Protects the flywheel and the operator Uses 12 Volt, Motorcycle-Style Starter Battery •Battery not included; must be purchased separately

Suppliers

Company
Product
Description
Supplier Links
MAXair 11-HP Single-Stage Truck Mount Air Compressor - Model 11G30TRKE-H-MAP - Air Compressors Direct
Bolingbrook, IL, USA
MAXair 11-HP Single-Stage Truck Mount Air Compressor
Model 11G30TRKE-H-MAP
MAXair 11-HP Single-Stage Truck Mount Air Compressor Model 11G30TRKE-H-MAP
Tank Size 30 Gallons Power N/A Rugged Compressor With Cast Iron Cylinders •V-style minimizes vibration, improves cooling for longer service •Removable cylinders for smooth operation & easy maintenance 11-HP Honda GX340 Manual/Electric Start Engine- CARB Approved •Dependable commercial grade engine starts easily, runs quietly •No need to yank a starter rope- starts with the push of a button 30 Gallon ASME Certified Air Tank •Rated to 200 PSI; 3/4" outlet Engine Idle Control •Reduces operating cost & unnecessary wear Pro-Style Gauges •Liquid filled pressure gauge is easy to read •Easy-view oil sight gauge for optimum maintenance Convenient Drains •Extended oil drain allows for easy access •Moisture drain on front of tank eliminates scraped knuckles Sturdy Metal Belt Guard •Protects the flywheel and the operator Uses 12 Volt, Motorcycle-Style Starter Battery •Battery not included; must be purchased separately
Tank Size

30

Gallons

Power

N/A

Rugged Compressor With Cast Iron Cylinders
•V-style minimizes vibration, improves cooling for longer service
•Removable cylinders for smooth operation & easy maintenance
11-HP Honda GX340 Manual/Electric Start Engine- CARB Approved
•Dependable commercial grade engine starts easily, runs quietly
•No need to yank a starter rope- starts with the push of a button
30 Gallon ASME Certified Air Tank
•Rated to 200 PSI; 3/4" outlet
Engine Idle Control
•Reduces operating cost & unnecessary wear
Pro-Style Gauges
•Liquid filled pressure gauge is easy to read
•Easy-view oil sight gauge for optimum maintenance
Convenient Drains
•Extended oil drain allows for easy access
•Moisture drain on front of tank eliminates scraped knuckles
Sturdy Metal Belt Guard
•Protects the flywheel and the operator
Uses 12 Volt, Motorcycle-Style Starter Battery
•Battery not included; must be purchased separately

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model 11G30TRKE-H-MAP
Product Name MAXair 11-HP Single-Stage Truck Mount Air Compressor
Mass Flow Capacity 35 SCFM (59.49 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
FS-Curtis - ML Series Air Compressor - fs-curtis-ml-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 19.1 to 204 SCFM (32.46 to 347 m³/hr)
Discharge / Operating Pressure 175 psi (123 m H2O)
Horse Power 5 to 30 HP
View Details
Screw Compressor - Delta Screw Generation 5pluswith belt drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 70.63 to 1560 SCFM (120 to 2651 m³/hr)
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details