Aimtec, Inc. Power Supplies - Board Mount - DC DC Converters AMSRW-7815Z

Description
Win Source Part Number: 1191217-AMSRW-7815Z Category: Power Supplies - Board Mount>DC DC Converters Series: AMSRW-78Z (7.5W) Type: Non-Isolated PoL Module Package: Tube Applications: ITE (Commercial) Standard Package: 40 Power (Watts): 7.5 W Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Input (Min): 21V Voltage - Input (Max): 72V Efficiency: 91% Mounting Type: Through Hole Dimension: 0.46" L x 0.29" W x 0.40" H (11.7mm x 7.5mm x 10.2mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: aimtec Other Names: 2721-AMSRW-7815Z Base Product Number: AMSRW Approval Agency: CE
Request a Quote Datasheet
Description
Win Source Part Number: 1191217-AMSRW-7815Z Category: Power Supplies - Board Mount>DC DC Converters Series: AMSRW-78Z (7.5W) Type: Non-Isolated PoL Module Package: Tube Applications: ITE (Commercial) Standard Package: 40 Power (Watts): 7.5 W Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Input (Min): 21V Voltage - Input (Max): 72V Efficiency: 91% Mounting Type: Through Hole Dimension: 0.46" L x 0.29" W x 0.40" H (11.7mm x 7.5mm x 10.2mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: aimtec Other Names: 2721-AMSRW-7815Z Base Product Number: AMSRW Approval Agency: CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1191217-AMSRW-7815Z - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1191217-AMSRW-7815Z
Power Supplies - Board Mount - DC DC Converters 1191217-AMSRW-7815Z
Win Source Part Number: 1191217-AMSRW-7815Z Category: Power Supplies - Board Mount>DC DC Converters Series: AMSRW-78Z (7.5W) Type: Non-Isolated PoL Module Package: Tube Applications: ITE (Commercial) Standard Package: 40 Power (Watts): 7.5 W Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Input (Min): 21V Voltage - Input (Max): 72V Efficiency: 91% Mounting Type: Through Hole Dimension: 0.46" L x 0.29" W x 0.40" H (11.7mm x 7.5mm x 10.2mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: aimtec Other Names: 2721-AMSRW-7815Z Base Product Number: AMSRW Approval Agency: CE

Win Source Part Number: 1191217-AMSRW-7815Z
Category: Power Supplies - Board Mount>DC DC Converters
Series: AMSRW-78Z (7.5W)
Type: Non-Isolated PoL Module
Package: Tube
Applications: ITE (Commercial)
Standard Package: 40
Power (Watts): 7.5 W
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Input (Min): 21V
Voltage - Input (Max): 72V
Efficiency: 91%
Mounting Type: Through Hole
Dimension: 0.46" L x 0.29" W x 0.40" H (11.7mm x 7.5mm x 10.2mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: aimtec
Other Names: 2721-AMSRW-7815Z
Base Product Number: AMSRW
Approval Agency: CE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1191217-AMSRW-7815Z
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

1A 5V 38V DC-DC Converter IC - 132-PT5101J - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SMD/SMT
Output Voltage 5 volts
Input Voltage 38 volts
View Details
2 suppliers
DC-DC Converters - 1240960P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 13.2 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details