Aimtec, Inc. Switching Regulator, Dc-Dc, 15V, 0.5A; Power Supply Approvals Aimtec AMSRU-7815JZ

Description
SWITCHING REGULATOR, DC-DC, 15V, 0.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:7.8W; Output Current Max:500mA; Product Range:AMSRU-78JZ Series; DC / DC Converter Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Description
SWITCHING REGULATOR, DC-DC, 15V, 0.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:7.8W; Output Current Max:500mA; Product Range:AMSRU-78JZ Series; DC / DC Converter Mounting:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Regulator, Dc-Dc, 15V, 0.5A; Power Supply Approvals Aimtec - 27AK1819 - Newark, An Avnet Company
Chicago, IL, United States
Switching Regulator, Dc-Dc, 15V, 0.5A; Power Supply Approvals Aimtec
27AK1819
Switching Regulator, Dc-Dc, 15V, 0.5A; Power Supply Approvals Aimtec 27AK1819
SWITCHING REGULATOR, DC-DC, 15V, 0.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:7.8W; Output Current Max:500mA; Product Range:AMSRU-78JZ Series; DC / DC Converter Mounting:Through Hole RoHS Compliant: Yes

SWITCHING REGULATOR, DC-DC, 15V, 0.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:7.8W; Output Current Max:500mA; Product Range:AMSRU-78JZ Series; DC / DC Converter Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - AMSRU-7815JZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AMSRU-7815JZ
Power Supplies - Board Mount - DC DC Converters AMSRU-7815JZ
15W DC/DC CONVERTER

15W DC/DC CONVERTER

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 27AK1819 AMSRU-7815JZ
Product Name Switching Regulator, Dc-Dc, 15V, 0.5A; Power Supply Approvals Aimtec Power Supplies - Board Mount - DC DC Converters
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount
Regulatory Compliance RoHS Compliant
DC Output Current 0.5000 amps
DC Output Power 7.8 watts
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
1.5 - 30W DC-DC Converters - CCG1R5-48-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details