Aimtec, Inc. Switching Regulator, Dc-Dc, 5V, 0.5A; Power Supply Approvals Aimtec AMSRU-7805JZ

Description
SWITCHING REGULATOR, DC-DC, 5V, 0.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:2.5W; Output Current Max:500mA; Product Range:AMSRU-78JZ Series; DC / DC Converter Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Description
SWITCHING REGULATOR, DC-DC, 5V, 0.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:2.5W; Output Current Max:500mA; Product Range:AMSRU-78JZ Series; DC / DC Converter Mounting:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Regulator, Dc-Dc, 5V, 0.5A; Power Supply Approvals Aimtec - 27AK1818 - Newark, An Avnet Company
Chicago, IL, United States
Switching Regulator, Dc-Dc, 5V, 0.5A; Power Supply Approvals Aimtec
27AK1818
Switching Regulator, Dc-Dc, 5V, 0.5A; Power Supply Approvals Aimtec 27AK1818
SWITCHING REGULATOR, DC-DC, 5V, 0.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:2.5W; Output Current Max:500mA; Product Range:AMSRU-78JZ Series; DC / DC Converter Mounting:Through Hole RoHS Compliant: Yes

SWITCHING REGULATOR, DC-DC, 5V, 0.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:2.5W; Output Current Max:500mA; Product Range:AMSRU-78JZ Series; DC / DC Converter Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AK1818
Product Name Switching Regulator, Dc-Dc, 5V, 0.5A; Power Supply Approvals Aimtec
Technology Switching Power Supply
Form Factor Board Mount
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

POWER SUPPLY, MiniRPS 300W ATX WITH ACTIVE PFC(ZIPPY) RoHS - RPS-300ATX-ZE - Advantech
Specs
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / FCC / CUL / CB / CCC / KC / GOST R
DC Output Voltage 12.0 volts
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details