Aimtec, Inc. Dc-Dc Converter, 5V, 0.5A; Power Supply Approvals Aimtec AMSROL-7805NZ

Description
DC-DC CONVERTER, 5V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2.5W; Output Current Max:500mA; Product Range:AMSROL-78NZ Series; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 5V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2.5W; Output Current Max:500mA; Product Range:AMSROL-78NZ Series; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 5V, 0.5A; Power Supply Approvals Aimtec - 25AK2816 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.5A; Power Supply Approvals Aimtec
25AK2816
Dc-Dc Converter, 5V, 0.5A; Power Supply Approvals Aimtec 25AK2816
DC-DC CONVERTER, 5V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2.5W; Output Current Max:500mA; Product Range:AMSROL-78NZ Series; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2.5W; Output Current Max:500mA; Product Range:AMSROL-78NZ Series; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AK2816
Product Name Dc-Dc Converter, 5V, 0.5A; Power Supply Approvals Aimtec
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 12V - IPS-D22A60W12V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details