Aimtec, Inc. Dc-Dc Converter, 5V, 0.5A; Power Supply Approvals Aimtec AMSRO-7805-NZ

Description
DC-DC CONVERTER, 5V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2.5W; Output Current Max:500mA; Product Range:AMSRO-78-NZ Series; DC / DC Converter Mounting:SIP; Input Voltage DC Min:6.5V RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 5V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2.5W; Output Current Max:500mA; Product Range:AMSRO-78-NZ Series; DC / DC Converter Mounting:SIP; Input Voltage DC Min:6.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 5V, 0.5A; Power Supply Approvals Aimtec - 25AK2815 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.5A; Power Supply Approvals Aimtec
25AK2815
Dc-Dc Converter, 5V, 0.5A; Power Supply Approvals Aimtec 25AK2815
DC-DC CONVERTER, 5V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2.5W; Output Current Max:500mA; Product Range:AMSRO-78-NZ Series; DC / DC Converter Mounting:SIP; Input Voltage DC Min:6.5V RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2.5W; Output Current Max:500mA; Product Range:AMSRO-78-NZ Series; DC / DC Converter Mounting:SIP; Input Voltage DC Min:6.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AK2815
Product Name Dc-Dc Converter, 5V, 0.5A; Power Supply Approvals Aimtec
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Current 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Bench Power Supplies - 1233638 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 27.2 volts
DC Output Current 3 amps
View Details