Aimtec, Inc. Dc-Dc Converter, 12V, 1A; Power Supply Approvals Aimtec AMSRB1-7812JZ

Description
DC-DC CONVERTER, 12V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:12W; Output Current Max:1A; Product Range:AMSRB1-78JZ Series; DC / DC Converter Mounting:SIP; Input Voltage DC Min:16V RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 12V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:12W; Output Current Max:1A; Product Range:AMSRB1-78JZ Series; DC / DC Converter Mounting:SIP; Input Voltage DC Min:16V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 12V, 1A; Power Supply Approvals Aimtec - 25AK2811 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1A; Power Supply Approvals Aimtec
25AK2811
Dc-Dc Converter, 12V, 1A; Power Supply Approvals Aimtec 25AK2811
DC-DC CONVERTER, 12V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:12W; Output Current Max:1A; Product Range:AMSRB1-78JZ Series; DC / DC Converter Mounting:SIP; Input Voltage DC Min:16V RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:12W; Output Current Max:1A; Product Range:AMSRB1-78JZ Series; DC / DC Converter Mounting:SIP; Input Voltage DC Min:16V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AK2811
Product Name Dc-Dc Converter, 12V, 1A; Power Supply Approvals Aimtec
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products