Aimtec, Inc. Dc-Dc Converter, 5V, 2A; Power Supply Approvals Aimtec AMSR2-7805JZ

Description
DC-DC CONVERTER, 5V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Current Max:2A; Product Range:AMSR2-78JZ Series; DC / DC Converter Mounting:SIP; Input Voltage DC Min:8V RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 5V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Current Max:2A; Product Range:AMSR2-78JZ Series; DC / DC Converter Mounting:SIP; Input Voltage DC Min:8V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 5V, 2A; Power Supply Approvals Aimtec - 25AK2818 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 2A; Power Supply Approvals Aimtec
25AK2818
Dc-Dc Converter, 5V, 2A; Power Supply Approvals Aimtec 25AK2818
DC-DC CONVERTER, 5V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Current Max:2A; Product Range:AMSR2-78JZ Series; DC / DC Converter Mounting:SIP; Input Voltage DC Min:8V RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Current Max:2A; Product Range:AMSR2-78JZ Series; DC / DC Converter Mounting:SIP; Input Voltage DC Min:8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AK2818
Product Name Dc-Dc Converter, 5V, 2A; Power Supply Approvals Aimtec
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC2 Enclosed Power Supply - PS-12-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details