Aimtec, Inc. Power Supply, Ac-Dc, 48V, 3.2A; Power Supply Approvals Aimtec AMESP150-48S277NZ

Description
POWER SUPPLY, AC-DC, 48V, 3.2A; Power Supply Approvals:ITE & Household; No. of Outputs:1Outputs; Output Power Max:153.6W; Output Voltage - Output 1:48V; Output Current - Output 1:3.2A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 48V, 3.2A; Power Supply Approvals:ITE & Household; No. of Outputs:1Outputs; Output Power Max:153.6W; Output Voltage - Output 1:48V; Output Current - Output 1:3.2A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 48V, 3.2A; Power Supply Approvals Aimtec - 27AK1794 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 3.2A; Power Supply Approvals Aimtec
27AK1794
Power Supply, Ac-Dc, 48V, 3.2A; Power Supply Approvals Aimtec 27AK1794
POWER SUPPLY, AC-DC, 48V, 3.2A; Power Supply Approvals:ITE & Household; No. of Outputs:1Outputs; Output Power Max:153.6W; Output Voltage - Output 1:48V; Output Current - Output 1:3.2A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 3.2A; Power Supply Approvals:ITE & Household; No. of Outputs:1Outputs; Output Power Max:153.6W; Output Voltage - Output 1:48V; Output Current - Output 1:3.2A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AK1794
Product Name Power Supply, Ac-Dc, 48V, 3.2A; Power Supply Approvals Aimtec
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 237-1455-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
3 suppliers
Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details
Power Supply - 48018 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 24.0 volts
View Details