Aimtec, Inc. Power Supply, Ac-Dc, 24V, 4.2A; Power Supply Approvals Aimtec AMESP100-24S277NZ

Description
POWER SUPPLY, AC-DC, 24V, 4.2A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:100.8W; Output Voltage - Output 1:24V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 24V, 4.2A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:100.8W; Output Voltage - Output 1:24V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 24V, 4.2A; Power Supply Approvals Aimtec - 25AK2764 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 4.2A; Power Supply Approvals Aimtec
25AK2764
Power Supply, Ac-Dc, 24V, 4.2A; Power Supply Approvals Aimtec 25AK2764
POWER SUPPLY, AC-DC, 24V, 4.2A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:100.8W; Output Voltage - Output 1:24V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 4.2A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:100.8W; Output Voltage - Output 1:24V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AK2764
Product Name Power Supply, Ac-Dc, 24V, 4.2A; Power Supply Approvals Aimtec
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI18-12-V-ST-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details