Aimtec, Inc. Power Supply, Ac-Dc, 24V, 2.2A; Power Supply Approvals Aimtec AMES50-24SNZ

Description
POWER SUPPLY, AC-DC, 24V, 2.2A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1Outputs; Output Power Max:52.8W; Output Voltage - Output 1:24V; Output Current - Output 1:2.2A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 24V, 2.2A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1Outputs; Output Power Max:52.8W; Output Voltage - Output 1:24V; Output Current - Output 1:2.2A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 24V, 2.2A; Power Supply Approvals Aimtec - 27AK1800 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 2.2A; Power Supply Approvals Aimtec
27AK1800
Power Supply, Ac-Dc, 24V, 2.2A; Power Supply Approvals Aimtec 27AK1800
POWER SUPPLY, AC-DC, 24V, 2.2A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1Outputs; Output Power Max:52.8W; Output Voltage - Output 1:24V; Output Current - Output 1:2.2A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 2.2A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1Outputs; Output Power Max:52.8W; Output Voltage - Output 1:24V; Output Current - Output 1:2.2A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AK1800
Product Name Power Supply, Ac-Dc, 24V, 2.2A; Power Supply Approvals Aimtec
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
Bench Power Supplies - 1225035 - RS Components, Ltd.
Specs
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
DC Output Voltage 32.0 volts
View Details