Aimtec, Inc. Power Supply, Ac-Dc, 12V, 4.2A; Power Supply Approvals Aimtec AMES50-12SNZ

Description
POWER SUPPLY, AC-DC, 12V, 4.2A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:50.4W; Output Voltage - Output 1:12V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 12V, 4.2A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:50.4W; Output Voltage - Output 1:12V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 12V, 4.2A; Power Supply Approvals Aimtec - 25AK2785 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 4.2A; Power Supply Approvals Aimtec
25AK2785
Power Supply, Ac-Dc, 12V, 4.2A; Power Supply Approvals Aimtec 25AK2785
POWER SUPPLY, AC-DC, 12V, 4.2A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:50.4W; Output Voltage - Output 1:12V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 4.2A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:50.4W; Output Voltage - Output 1:12V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AK2785
Product Name Power Supply, Ac-Dc, 12V, 4.2A; Power Supply Approvals Aimtec
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 320 watts
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
Switching Power Supplies - 1227900 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details