Aimtec, Inc. Power Supply, Ac-Dc, 12V, 4.2A; Power Supply Approvals Aimtec AMES50-12S277NZ

Description
POWER SUPPLY, AC-DC, 12V, 4.2A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:50.4W; Output Voltage - Output 1:12V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 12V, 4.2A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:50.4W; Output Voltage - Output 1:12V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 12V, 4.2A; Power Supply Approvals Aimtec - 25AK2786 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 4.2A; Power Supply Approvals Aimtec
25AK2786
Power Supply, Ac-Dc, 12V, 4.2A; Power Supply Approvals Aimtec 25AK2786
POWER SUPPLY, AC-DC, 12V, 4.2A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:50.4W; Output Voltage - Output 1:12V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 4.2A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:50.4W; Output Voltage - Output 1:12V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AK2786
Product Name Power Supply, Ac-Dc, 12V, 4.2A; Power Supply Approvals Aimtec
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers