Aimtec, Inc. Led Driver, Constant Current, 4.2W; Power Supply Approvals Aimtec AMEPR5-0670AZ

Description
LED DRIVER, CONSTANT CURRENT, 4.2W; Power Supply Approvals:ITE & LED Lighting; Output Power Max:4.2W; Output Voltage Max:6V; Output Current:700mA; LED Driver Mode:Constant Current; Input Voltage Min:90V; Input Voltage Max:264V RoHS Compliant: Yes
Datasheet
Description
LED DRIVER, CONSTANT CURRENT, 4.2W; Power Supply Approvals:ITE & LED Lighting; Output Power Max:4.2W; Output Voltage Max:6V; Output Current:700mA; LED Driver Mode:Constant Current; Input Voltage Min:90V; Input Voltage Max:264V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Driver, Constant Current, 4.2W; Power Supply Approvals Aimtec - 26AK5500 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Constant Current, 4.2W; Power Supply Approvals Aimtec
26AK5500
Led Driver, Constant Current, 4.2W; Power Supply Approvals Aimtec 26AK5500
LED DRIVER, CONSTANT CURRENT, 4.2W; Power Supply Approvals:ITE & LED Lighting; Output Power Max:4.2W; Output Voltage Max:6V; Output Current:700mA; LED Driver Mode:Constant Current; Input Voltage Min:90V; Input Voltage Max:264V RoHS Compliant: Yes

LED DRIVER, CONSTANT CURRENT, 4.2W; Power Supply Approvals:ITE & LED Lighting; Output Power Max:4.2W; Output Voltage Max:6V; Output Current:700mA; LED Driver Mode:Constant Current; Input Voltage Min:90V; Input Voltage Max:264V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category LED Drivers
Product Number 26AK5500
Product Name Led Driver, Constant Current, 4.2W; Power Supply Approvals Aimtec
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 to 264 volts
Output Voltage 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Grade Constant Current Pwm Buck Reg LED Driver - A6217KLJTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
PMIC - LED Drivers - LM3445M/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details
LED Drivers - 697384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Input Voltage 264 volts
Output Voltage 118 volts
View Details
LED Driver IC - 137-LM2751SDX-A - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 5 volts
Number of Channels 1 #
View Details
4 suppliers