Aimtec, Inc. Power Supply, Ac-Dc, 12V, 0.42A; Power Supply Approvals Aimtec AMEOFL5-12S480HANZ-B

Description
POWER SUPPLY, AC-DC, 12V, 0.42A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):5W; Input Voltage VAC:90V AC to 528V AC
Datasheet
Description
POWER SUPPLY, AC-DC, 12V, 0.42A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):5W; Input Voltage VAC:90V AC to 528V AC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 12V, 0.42A; Power Supply Approvals Aimtec - 36AK5095 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 0.42A; Power Supply Approvals Aimtec
36AK5095
Power Supply, Ac-Dc, 12V, 0.42A; Power Supply Approvals Aimtec 36AK5095
POWER SUPPLY, AC-DC, 12V, 0.42A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):5W; Input Voltage VAC:90V AC to 528V AC

POWER SUPPLY, AC-DC, 12V, 0.42A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):5W; Input Voltage VAC:90V AC to 528V AC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 36AK5095
Product Name Power Supply, Ac-Dc, 12V, 0.42A; Power Supply Approvals Aimtec
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

960w Three Phase Parallel Function  Power Supplies - PST-96048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details