POWER SUPPLY, AC-DC, 15V, 0.67A; Power Supply Approvals:ITE & Laboratory; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):10W; Input Voltage VAC:85V AC to 528V AC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 36AK5090 |
| Product Name | Power Supply, Ac-Dc, 15V, 0.67A; Power Supply Approvals Aimtec |
| Type | DC Power Supply |