Aimtec, Inc. Power Supply, Ac-Dc, 5V, 1.6A; Power Supply Approvals Aimtec AMEOF8-05S277NZ

Description
POWER SUPPLY, AC-DC, 5V, 1.6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:8W; Output Voltage - Output 1:5V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 5V, 1.6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:8W; Output Voltage - Output 1:5V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 5V, 1.6A; Power Supply Approvals Aimtec - 25AK2763 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 1.6A; Power Supply Approvals Aimtec
25AK2763
Power Supply, Ac-Dc, 5V, 1.6A; Power Supply Approvals Aimtec 25AK2763
POWER SUPPLY, AC-DC, 5V, 1.6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:8W; Output Voltage - Output 1:5V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 1.6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:8W; Output Voltage - Output 1:5V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AK2763
Product Name Power Supply, Ac-Dc, 5V, 1.6A; Power Supply Approvals Aimtec
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details
Switching Power Supplies - 1227190 - RS Components, Ltd.
Specs
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
View Details