The Aimtec AMEOF65-HAMJZ is a compact 65W AC-DC power supply designed for a variety of applications, including medical equipment, telecommunications, and smart home devices. It operates with a universal input voltage range of 85-264VAC or 120-370VDC and provides a fixed output of 12V at 5.42A. The power supply features low leakage current of 0.075mA, high isolation voltage of 4000VAC, and includes protections for short circuit, over-current, and over-voltage. It is compliant with several safety standards, including IEC/EN/UL62368 and EN60601, making it suitable for Type BF applications. The operating temperature range is -40°C to +70°C, and it has a low no-load power consumption of 0.3W. The device is available in an open frame design, measuring 3.00 x 2.00 x 1.04 inches.
POWER SUPPLY, AC-DC, 12V, 5.42A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):65W; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Fixed RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 25AK2760 |
| Product Name | Power Supply, Ac-Dc, 12V, 5.42A; Power Supply Approvals Aimtec |
| Type | DC Power Supply |