POWER SUPPLY, AC-DC, 48V, 6.7A; Power Supply Approvals:ITE, Household, Medical & Transformers; No. of Outputs:1 Output; Power Rating (Forced Cooling):550W @ 25CFM; Power Rating (Convection Cooling):321.6W; Output Voltage - Output 2:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 27AK4461 |
| Product Name | Power Supply, Ac-Dc, 48V, 6.7A; Power Supply Approvals Aimtec |
| Type | DC Power Supply |