Aimtec, Inc. Power Supply, Ac-Dc, 5V, 0.85A; Power Supply Approvals Aimtec AMEOF5-5SBJZ

Description
POWER SUPPLY, AC-DC, 5V, 0.85A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4.25W; Output Voltage - Output 1:5V; Output Current - Output 1:850mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 5V, 0.85A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4.25W; Output Voltage - Output 1:5V; Output Current - Output 1:850mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 5V, 0.85A; Power Supply Approvals Aimtec - 25AK2758 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 0.85A; Power Supply Approvals Aimtec
25AK2758
Power Supply, Ac-Dc, 5V, 0.85A; Power Supply Approvals Aimtec 25AK2758
POWER SUPPLY, AC-DC, 5V, 0.85A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4.25W; Output Voltage - Output 1:5V; Output Current - Output 1:850mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 0.85A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4.25W; Output Voltage - Output 1:5V; Output Current - Output 1:850mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AK2758
Product Name Power Supply, Ac-Dc, 5V, 0.85A; Power Supply Approvals Aimtec
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227777 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
View Details