Aimtec, Inc. Power Supply, Ac-Dc, 54V, 6.5A; Power Supply Approvals Aimtec AMEOF350-54SHAMJZ

Description
POWER SUPPLY, AC-DC, 54V, 6.5A; Power Supply Approvals:ITE, Household, Medical & Transformers; No. of Outputs:1 Output; Power Rating (Forced Cooling):351W @ 20.5CFM; Power Rating (Convection Cooling):199.8W RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 54V, 6.5A; Power Supply Approvals:ITE, Household, Medical & Transformers; No. of Outputs:1 Output; Power Rating (Forced Cooling):351W @ 20.5CFM; Power Rating (Convection Cooling):199.8W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 54V, 6.5A; Power Supply Approvals Aimtec - 27AK5676 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 54V, 6.5A; Power Supply Approvals Aimtec
27AK5676
Power Supply, Ac-Dc, 54V, 6.5A; Power Supply Approvals Aimtec 27AK5676
POWER SUPPLY, AC-DC, 54V, 6.5A; Power Supply Approvals:ITE, Household, Medical & Transformers; No. of Outputs:1 Output; Power Rating (Forced Cooling):351W @ 20.5CFM; Power Rating (Convection Cooling):199.8W RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 54V, 6.5A; Power Supply Approvals:ITE, Household, Medical & Transformers; No. of Outputs:1 Output; Power Rating (Forced Cooling):351W @ 20.5CFM; Power Rating (Convection Cooling):199.8W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AK5676
Product Name Power Supply, Ac-Dc, 54V, 6.5A; Power Supply Approvals Aimtec
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12V1-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers