Aimtec, Inc. Power Supply, Ac-Dc, 24V, 14.6A; Power Supply Approvals Aimtec AMEOF350-24SHAMJZ-B

Description
POWER SUPPLY, AC-DC, 24V, 14.6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):350.4W @ 20.5CFM; Power Rating (Convection Cooling):199.9W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 24V, 14.6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):350.4W @ 20.5CFM; Power Rating (Convection Cooling):199.9W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 24V, 14.6A; Power Supply Approvals Aimtec - 25AK2756 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 14.6A; Power Supply Approvals Aimtec
25AK2756
Power Supply, Ac-Dc, 24V, 14.6A; Power Supply Approvals Aimtec 25AK2756
POWER SUPPLY, AC-DC, 24V, 14.6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):350.4W @ 20.5CFM; Power Rating (Convection Cooling):199.9W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 14.6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):350.4W @ 20.5CFM; Power Rating (Convection Cooling):199.9W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AK2756
Product Name Power Supply, Ac-Dc, 24V, 14.6A; Power Supply Approvals Aimtec
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details