Aimtec, Inc. Power Supply, Ac-Dc, 24V, 9.4A; Power Supply Approvals Aimtec AMEOF225-24SHAMJZ-B

Description
POWER SUPPLY, AC-DC, 24V, 9.4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):225W @ 13CFM; Power Rating (Convection Cooling):140W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 2:-RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 24V, 9.4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):225W @ 13CFM; Power Rating (Convection Cooling):140W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 2:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 24V, 9.4A; Power Supply Approvals Aimtec - 25AK2751 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 9.4A; Power Supply Approvals Aimtec
25AK2751
Power Supply, Ac-Dc, 24V, 9.4A; Power Supply Approvals Aimtec 25AK2751
POWER SUPPLY, AC-DC, 24V, 9.4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):225W @ 13CFM; Power Rating (Convection Cooling):140W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 2:-RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 9.4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):225W @ 13CFM; Power Rating (Convection Cooling):140W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AK2751
Product Name Power Supply, Ac-Dc, 24V, 9.4A; Power Supply Approvals Aimtec
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 180W 5/9/15/20/28/36V C6 PD USB-C - 96PSA-A180WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 28.0 volts
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details