Aimtec, Inc. Power Supply, Ac-Dc, 48V, 2.5A; Power Supply Approvals Aimtec AMEOF120-48SHAMJZ-B

Description
POWER SUPPLY, AC-DC, 48V, 2.5A; Power Supply Approvals:ITE, Household, Medical & Transformers; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 10CFM; Power Rating (Convection Cooling):120W; Output Voltage - Output 1:48VRoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 48V, 2.5A; Power Supply Approvals:ITE, Household, Medical & Transformers; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 10CFM; Power Rating (Convection Cooling):120W; Output Voltage - Output 1:48VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 48V, 2.5A; Power Supply Approvals Aimtec - 27AK1786 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 2.5A; Power Supply Approvals Aimtec
27AK1786
Power Supply, Ac-Dc, 48V, 2.5A; Power Supply Approvals Aimtec 27AK1786
POWER SUPPLY, AC-DC, 48V, 2.5A; Power Supply Approvals:ITE, Household, Medical & Transformers; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 10CFM; Power Rating (Convection Cooling):120W; Output Voltage - Output 1:48VRoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 2.5A; Power Supply Approvals:ITE, Household, Medical & Transformers; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 10CFM; Power Rating (Convection Cooling):120W; Output Voltage - Output 1:48VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AK1786
Product Name Power Supply, Ac-Dc, 48V, 2.5A; Power Supply Approvals Aimtec
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply - IPS-X64A1K2W-A - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / BSMI / UKCA
DC Output Voltage 3.3 volts
View Details
2 suppliers
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details