Aimtec, Inc. Power Supply, Ac-Dc, 5V, 3.6A; Power Supply Approvals Aimtec AMEL20-5SCJZ-ST

Description
POWER SUPPLY, AC-DC, 5V, 3.6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:5V; Output Current - Output 1:3.6A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 5V, 3.6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:5V; Output Current - Output 1:3.6A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 5V, 3.6A; Power Supply Approvals Aimtec - 25AK2719 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 3.6A; Power Supply Approvals Aimtec
25AK2719
Power Supply, Ac-Dc, 5V, 3.6A; Power Supply Approvals Aimtec 25AK2719
POWER SUPPLY, AC-DC, 5V, 3.6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:5V; Output Current - Output 1:3.6A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 3.6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:5V; Output Current - Output 1:3.6A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AK2719
Product Name Power Supply, Ac-Dc, 5V, 3.6A; Power Supply Approvals Aimtec
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
Switching Power Supplies - 1227723 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details