Aimtec, Inc. Power Supply, Ac-Dc, 5V, 2.7A; Power Supply Approvals Aimtec AMEL15-5SJZ

Description
POWER SUPPLY, AC-DC, 5V, 2.7A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:13.5W; Output Voltage - Output 1:5V; Output Current - Output 1:2.7A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 5V, 2.7A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:13.5W; Output Voltage - Output 1:5V; Output Current - Output 1:2.7A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 5V, 2.7A; Power Supply Approvals Aimtec - 25AK2706 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 2.7A; Power Supply Approvals Aimtec
25AK2706
Power Supply, Ac-Dc, 5V, 2.7A; Power Supply Approvals Aimtec 25AK2706
POWER SUPPLY, AC-DC, 5V, 2.7A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:13.5W; Output Voltage - Output 1:5V; Output Current - Output 1:2.7A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 2.7A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:13.5W; Output Voltage - Output 1:5V; Output Current - Output 1:2.7A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 5V, 2.5A Rohs Compliant Aimtec - 88AH5972 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 2.5A Rohs Compliant Aimtec
88AH5972
Power Supply, Ac-Dc, 5V, 2.5A Rohs Compliant Aimtec 88AH5972
POWER SUPPLY, AC-DC, 5V, 2.5A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 5V, 2.5A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 25AK2706 88AH5972
Product Name Power Supply, Ac-Dc, 5V, 2.7A; Power Supply Approvals Aimtec Power Supply, Ac-Dc, 5V, 2.5A Rohs Compliant Aimtec
Type DC Power Supply DC Power Supply
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details