Aimtec, Inc. Power Supply, Ac-Dc, 1 O/p, 12V, 0.83A; Power Supply Approvals Aimtec AMEL10-12S277HAVZ-STD

Description
POWER SUPPLY, AC-DC, 1 O/P, 12V, 0.83A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:12V; Output Current - Output 1:830mA; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 1 O/P, 12V, 0.83A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:12V; Output Current - Output 1:830mA; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 1 O/p, 12V, 0.83A; Power Supply Approvals Aimtec - 25AK2687 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 1 O/p, 12V, 0.83A; Power Supply Approvals Aimtec
25AK2687
Power Supply, Ac-Dc, 1 O/p, 12V, 0.83A; Power Supply Approvals Aimtec 25AK2687
POWER SUPPLY, AC-DC, 1 O/P, 12V, 0.83A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:12V; Output Current - Output 1:830mA; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 1 O/P, 12V, 0.83A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:12V; Output Current - Output 1:830mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AK2687
Product Name Power Supply, Ac-Dc, 1 O/p, 12V, 0.83A; Power Supply Approvals Aimtec
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Programmable Linear DC Power Supply - SPD1305X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing
View Details
5000W, 400Vac, 3-phase Input, Rugged, Industrial Power Supply with Active PFC-Input - PFHI 5K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Rack Mount
View Details