Aimtec, Inc. Power Supply, Ac-Dc, 1 O/p, 12V, 4.5A; Power Supply Approvals Aimtec AMED60-12SNZ

Description
POWER SUPPLY, AC-DC, 1 O/P, 12V, 4.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:54W; Output Voltage - Output 1:12V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 1 O/P, 12V, 4.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:54W; Output Voltage - Output 1:12V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 1 O/p, 12V, 4.5A; Power Supply Approvals Aimtec - 25AK2680 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 1 O/p, 12V, 4.5A; Power Supply Approvals Aimtec
25AK2680
Power Supply, Ac-Dc, 1 O/p, 12V, 4.5A; Power Supply Approvals Aimtec 25AK2680
POWER SUPPLY, AC-DC, 1 O/P, 12V, 4.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:54W; Output Voltage - Output 1:12V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 1 O/P, 12V, 4.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:54W; Output Voltage - Output 1:12V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AK2680
Product Name Power Supply, Ac-Dc, 1 O/p, 12V, 4.5A; Power Supply Approvals Aimtec
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
AC/DC Adapters - 1217157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type g
View Details