Aimtec, Inc. Power Supply, Ac-Dc, 24V, 0.63A; Power Supply Approvals Aimtec AMED15-24SNZ-B

Description
POWER SUPPLY, AC-DC, 24V, 0.63A; Power Supply Approvals:ITE, Household, Laboratory Equipment & Transformer; No. of Outputs:1 Output; Output Power Max:15.2W; Output Voltage - Output 1:24V; Output Current - Output 1:630mA RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 24V, 0.63A; Power Supply Approvals:ITE, Household, Laboratory Equipment & Transformer; No. of Outputs:1 Output; Output Power Max:15.2W; Output Voltage - Output 1:24V; Output Current - Output 1:630mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 24V, 0.63A; Power Supply Approvals Aimtec - 27AK4453 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 0.63A; Power Supply Approvals Aimtec
27AK4453
Power Supply, Ac-Dc, 24V, 0.63A; Power Supply Approvals Aimtec 27AK4453
POWER SUPPLY, AC-DC, 24V, 0.63A; Power Supply Approvals:ITE, Household, Laboratory Equipment & Transformer; No. of Outputs:1 Output; Output Power Max:15.2W; Output Voltage - Output 1:24V; Output Current - Output 1:630mA RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 0.63A; Power Supply Approvals:ITE, Household, Laboratory Equipment & Transformer; No. of Outputs:1 Output; Output Power Max:15.2W; Output Voltage - Output 1:24V; Output Current - Output 1:630mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AK4453
Product Name Power Supply, Ac-Dc, 24V, 0.63A; Power Supply Approvals Aimtec
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
Switching Power Supplies - 1227735 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details