POWER SUPPLY, AC-DC, 9V, 3.34A; Power Supply Approvals:ITE & Transformers; No. of Outputs:1 Output; Output Power Max:30.06W; Output Voltage - Output 1:9V; Output Current - Output 1:3.34A; Output Voltage - Output 2:-; Width:48mm
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 36AK5103 |
| Product Name | Power Supply, Ac-Dc, 9V, 3.34A; Power Supply Approvals Aimtec |
| Type | DC Power Supply |