POWER SUPPLY, AC-DC, 12V, 2.1A ROHS COMPLIANT: YES
POWER SUPPLY, AC-DC, 12V, 2.1A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:12V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 88AH5985 | 25AK2799 |
| Product Name | Power Supply, Ac-Dc, 12V, 2.1A Rohs Compliant Aimtec | Power Supply, Ac-Dc, 12V, 2.1A; Power Supply Approvals Aimtec |
| Type | DC Power Supply | DC Power Supply |
| Regulatory Compliance | RoHS Compliant | RoHS Compliant |
| DC Output Voltage | 12.0 volts |