Aimtec, Inc. Adapter, Ac-Dc, 1 Output, 3.3V, 1.6A; Power Supply Approvals Aimtec AMA5UR1-033160Y

Description
ADAPTER, AC-DC, 1 OUTPUT, 3.3V, 1.6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5.28W; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes
Datasheet
Description
ADAPTER, AC-DC, 1 OUTPUT, 3.3V, 1.6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5.28W; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Ac-Dc, 1 Output, 3.3V, 1.6A; Power Supply Approvals Aimtec - 25AK2663 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 1 Output, 3.3V, 1.6A; Power Supply Approvals Aimtec
25AK2663
Adapter, Ac-Dc, 1 Output, 3.3V, 1.6A; Power Supply Approvals Aimtec 25AK2663
ADAPTER, AC-DC, 1 OUTPUT, 3.3V, 1.6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5.28W; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes

ADAPTER, AC-DC, 1 OUTPUT, 3.3V, 1.6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5.28W; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AK2663
Product Name Adapter, Ac-Dc, 1 Output, 3.3V, 1.6A; Power Supply Approvals Aimtec
Type DC Power Supply; AC / DC Adapter
Regulatory Compliance RoHS Compliant
DC Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details