Aimtec, Inc. Adapter, Ac-Dc, 1 Output, 5V, 3A; Power Supply Approvals Aimtec AMA24UU2-050300Y

Description
ADAPTER, AC-DC, 1 OUTPUT, 5V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
ADAPTER, AC-DC, 1 OUTPUT, 5V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Ac-Dc, 1 Output, 5V, 3A; Power Supply Approvals Aimtec - 25AK2657 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 1 Output, 5V, 3A; Power Supply Approvals Aimtec
25AK2657
Adapter, Ac-Dc, 1 Output, 5V, 3A; Power Supply Approvals Aimtec 25AK2657
ADAPTER, AC-DC, 1 OUTPUT, 5V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTER, AC-DC, 1 OUTPUT, 5V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AK2657
Product Name Adapter, Ac-Dc, 1 Output, 5V, 3A; Power Supply Approvals Aimtec
Type DC Power Supply; AC / DC Adapter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000004629-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
AC/DC Adapters - 1360438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Adapter Plug Type Australia, cn plug, european plug, uk, us
Regulatory Compliance RoHS Compliant
View Details