Aimtec, Inc. Adapter, Ac-Dc, 1 Output, 12V, 1.5A; Power Supply Approvals Aimtec AMA18XUR4-120150Y

Description
ADAPTER, AC-DC, 1 OUTPUT, 12V, 1.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:12V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
ADAPTER, AC-DC, 1 OUTPUT, 12V, 1.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:12V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Ac-Dc, 1 Output, 12V, 1.5A; Power Supply Approvals Aimtec - 25AK2649 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 1 Output, 12V, 1.5A; Power Supply Approvals Aimtec
25AK2649
Adapter, Ac-Dc, 1 Output, 12V, 1.5A; Power Supply Approvals Aimtec 25AK2649
ADAPTER, AC-DC, 1 OUTPUT, 12V, 1.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:12V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTER, AC-DC, 1 OUTPUT, 12V, 1.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:12V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AK2649
Product Name Adapter, Ac-Dc, 1 Output, 12V, 1.5A; Power Supply Approvals Aimtec
Type DC Power Supply; AC / DC Adapter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-2 Open Power Supply - PS-24-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
AC/DC Adapters - 1253769 - RS Components, Ltd.
TDK-Lambda Americas Inc.
Specs
Type AC / DC Adapter
Adapter Plug Type C14
Regulatory Compliance RoHS Compliant
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
480W Single Output Power Supplies - PSP-48024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details