Aimtec, Inc. Dc-Dc Converter, 15V, -15V, 0.2A, -0.2A; Power Supply Approvals Aimtec AM6CW-2415D-NZ-STD

Description
DC-DC CONVERTER, 15V, -15V, 0.2A, -0.2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 15V, -15V, 0.2A, -0.2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 15V, -15V, 0.2A, -0.2A; Power Supply Approvals Aimtec - 25AK2890 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, -15V, 0.2A, -0.2A; Power Supply Approvals Aimtec
25AK2890
Dc-Dc Converter, 15V, -15V, 0.2A, -0.2A; Power Supply Approvals Aimtec 25AK2890
DC-DC CONVERTER, 15V, -15V, 0.2A, -0.2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONVERTER, 15V, -15V, 0.2A, -0.2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AK2890
Product Name Dc-Dc Converter, 15V, -15V, 0.2A, -0.2A; Power Supply Approvals Aimtec
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.36 - Switch mode power supply - 783612301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PS-12-MC2 Enclosed Power Supply - PS-12-MC2 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supplies, Asterion DC Half-Rack Series -  - AMETEK Programmable Power
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor Rack Mount
Features Power Factor Correction
View Details