DC-DC CONVERTER, 15V, 0.1A; Power Supply Approvals:ITE; Input Ratio:8:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-15V; Width:9.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 27AK1850 |
| Product Name | Dc-Dc Converter, 15V, 0.1A; Power Supply Approvals Aimtec |
| Type | DC-DC Converter |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 15.0 volts |