The Aimtec AM3GU-JZ series DC-DC converter operates within an input voltage range of 4.5V to 36V and provides a regulated output of 12V at a maximum current of 0.125A (250mA). It features an isolation voltage of 3000VDC, ensuring safety and reliability in various applications. The converter is designed to function efficiently across a wide temperature range of -40°C to +105°C, with a maximum efficiency of 79%. It includes built-in protections such as output short circuit protection, over-current protection, and input under-voltage protection. The device is suitable for applications in industrial, telecommunications, and instrumentation sectors, making it a versatile choice for engineers seeking a reliable power supply solution.
DC-DC CONVERTER, 12V, 0.125A; Power Supply Approvals:ITE; Input Ratio:8:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:9.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 27AK1849 |
| Product Name | Dc-Dc Converter, 12V, 0.125A; Power Supply Approvals Aimtec |
| Type | DC-DC Converter |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 12.0 volts |