Aimtec, Inc. Dc-Dc Converter, 12V, 0.125A; Power Supply Approvals Aimtec AM3GU-1212DH30JZ

Description
DC-DC CONVERTER, 12V, 0.125A; Power Supply Approvals:ITE; Input Ratio:8:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-12V; Width:9.5mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 12V, 0.125A; Power Supply Approvals:ITE; Input Ratio:8:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-12V; Width:9.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 12V, 0.125A; Power Supply Approvals Aimtec - 27AK1848 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.125A; Power Supply Approvals Aimtec
27AK1848
Dc-Dc Converter, 12V, 0.125A; Power Supply Approvals Aimtec 27AK1848
DC-DC CONVERTER, 12V, 0.125A; Power Supply Approvals:ITE; Input Ratio:8:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-12V; Width:9.5mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.125A; Power Supply Approvals:ITE; Input Ratio:8:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-12V; Width:9.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - AM3GU-1212DH30JZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AM3GU-1212DH30JZ
Power Supplies - Board Mount - DC DC Converters AM3GU-1212DH30JZ
30W DC/DC CONVERTER

30W DC/DC CONVERTER

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 27AK1848 AM3GU-1212DH30JZ
Product Name Dc-Dc Converter, 12V, 0.125A; Power Supply Approvals Aimtec Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
DC Output Current 0.1250 amps
DC Output Power 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers
Power Supply - 21665746 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details