Aimtec, Inc. Dc-Dc Converter, 5V, 6A; Power Supply Approvals Aimtec AM30SBO-4805SNZ-B

Description
DC-DC CONVERTER, 5V, 6A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 5V, 6A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 5V, 6A; Power Supply Approvals Aimtec - 27AK4469 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 6A; Power Supply Approvals Aimtec
27AK4469
Dc-Dc Converter, 5V, 6A; Power Supply Approvals Aimtec 27AK4469
DC-DC CONVERTER, 5V, 6A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 6A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AK4469
Product Name Dc-Dc Converter, 5V, 6A; Power Supply Approvals Aimtec
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC AC Wall Power Adapters - 237-2198-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
2 suppliers