Aimtec, Inc. Dc-Dc Conv, 15V/-15V, 0.067A/-0.067A; Power Supply Approvals Aimtec AM2DS-2415DJZ

Description
DC-DC CONV, 15V/-15V, 0.067A/-0.067A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes
Datasheet
Description
DC-DC CONV, 15V/-15V, 0.067A/-0.067A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, 15V/-15V, 0.067A/-0.067A; Power Supply Approvals Aimtec - 28AK0011 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, 15V/-15V, 0.067A/-0.067A; Power Supply Approvals Aimtec
28AK0011
Dc-Dc Conv, 15V/-15V, 0.067A/-0.067A; Power Supply Approvals Aimtec 28AK0011
DC-DC CONV, 15V/-15V, 0.067A/-0.067A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONV, 15V/-15V, 0.067A/-0.067A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 28AK0011
Product Name Dc-Dc Conv, 15V/-15V, 0.067A/-0.067A; Power Supply Approvals Aimtec
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
1000A 3000A 5000A Rectifier for Electroplating Three Phase Trafo Electroplating Anodize Rectifier Reversable Price - No.1601573798412 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC DC Desktop, Wall Power Adapters - Q1182-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
3 suppliers
Industrial, DIN Rail Power Supplies - 2330-AC2900-ND - DigiKey
Specs
Type 1
Operating Temperature -5 to 70 C (23 to 158 F)
DC Input Voltage 26.5 to 31.6 volts
View Details