Aimtec, Inc. Dc-Dc Converter, 24V, 0.083A; Power Supply Approvals Aimtec AM2DS-1224SH30JZ

Description
DC-DC CONVERTER, 24V, 0.083A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 24V, 0.083A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 24V, 0.083A; Power Supply Approvals Aimtec - 27AK9966 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.083A; Power Supply Approvals Aimtec
27AK9966
Dc-Dc Converter, 24V, 0.083A; Power Supply Approvals Aimtec 27AK9966
DC-DC CONVERTER, 24V, 0.083A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.083A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AK9966
Product Name Dc-Dc Converter, 24V, 0.083A; Power Supply Approvals Aimtec
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-elr-10360-40-3u-27151 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 40 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Space Products - GHP2812D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details