DC-DC CONVERTER, 12V, 0.167A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Isolation Voltage:3kVRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 27AK9951 |
| Product Name | Dc-Dc Converter, 12V, 0.167A; Power Supply Approvals Aimtec |
| Type | DC-DC Converter |