DC-DC CONVERTER, 5V/-5V, 0.2A/-0.2A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-5V; Width:7.05mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 27AK9933 |
| Product Name | Dc-Dc Converter, 5V/-5V, 0.2A/-0.2A; Power Supply Approvals Aimtec |
| Type | DC-DC Converter |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 5.0 volts |