Aimtec, Inc. Dc-Dc Converter, 5V, 0.4A Rohs Compliant Aimtec AM2DM-0505SH60-NZ

Description
DC-DC CONVERTER, 5V, 0.4A ROHS COMPLIANT: YES
Datasheet
Description
DC-DC CONVERTER, 5V, 0.4A ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 5V, 0.4A Rohs Compliant Aimtec - 88AH6006 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.4A Rohs Compliant Aimtec
88AH6006
Dc-Dc Converter, 5V, 0.4A Rohs Compliant Aimtec 88AH6006
DC-DC CONVERTER, 5V, 0.4A ROHS COMPLIANT: YES

DC-DC CONVERTER, 5V, 0.4A ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Aimtec - 25AK2871 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Aimtec
25AK2871
Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Aimtec 25AK2871
DC-DC CONVERTER, 5V, 0.4A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.4A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 88AH6006 25AK2871
Product Name Dc-Dc Converter, 5V, 0.4A Rohs Compliant Aimtec Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Aimtec
Type DC-DC Converter DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR60-30B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1800 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1388-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers