Aimtec, Inc. Dc-Dc Converter, 12V, 2.08A; Power Supply Approvals Aimtec AM25EUW-7212SH30ZK

Description
DC-DC CONVERTER, 12V, 2.08A; Power Supply Approvals:Railway; Input Ratio:10:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.08A; Output Voltage - Output 2:-; Width:27.6mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 12V, 2.08A; Power Supply Approvals:Railway; Input Ratio:10:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.08A; Output Voltage - Output 2:-; Width:27.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 12V, 2.08A; Power Supply Approvals Aimtec - 25AK2883 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 2.08A; Power Supply Approvals Aimtec
25AK2883
Dc-Dc Converter, 12V, 2.08A; Power Supply Approvals Aimtec 25AK2883
DC-DC CONVERTER, 12V, 2.08A; Power Supply Approvals:Railway; Input Ratio:10:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.08A; Output Voltage - Output 2:-; Width:27.6mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 2.08A; Power Supply Approvals:Railway; Input Ratio:10:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.08A; Output Voltage - Output 2:-; Width:27.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AK2883
Product Name Dc-Dc Converter, 12V, 2.08A; Power Supply Approvals Aimtec
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6873-ea-pul-10920-125-4u-30000w-32092 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 125 amps
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Aerospace & Defense Products - AFL5028S - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 28.0 volts
View Details
Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details