The Aimtec DC-DC Converter, part number 25AK2879, provides a single output of 5V at a maximum current of 4A, delivering a total output power of 20W. It features an ultra-wide input voltage range of 9-36V and achieves efficiency levels of up to 90%. The converter includes essential protections such as over voltage, over current, and continuous short circuit protection, ensuring reliable operation in various conditions. It operates within a temperature range of -40°C to +85°C and offers input/output isolation of 1500VDC. The device is also compliant with RoHS standards and has received approvals for ITE and railway applications, making it suitable for a range of engineering projects.
DC-DC CONVERTER, 5V, 4A; Power Supply Approvals:ITE & Railway; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Width:31.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 25AK2879 |
| Product Name | Dc-Dc Converter, 5V, 4A; Power Supply Approvals Aimtec |
| Type | DC-DC Converter |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 5.0 volts |