Aimtec, Inc. Dc-Dc Converter, 15/-15V, 0.667/-0.667A; Power Supply Approvals Aimtec AM20EW-2415D-NZ-STD

Description
DC-DC CONVERTER, 15/-15V, 0.667/-0.667A; Power Supply Approvals:ITE & Railway; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:667mA; Output Regulation:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 15/-15V, 0.667/-0.667A; Power Supply Approvals:ITE & Railway; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:667mA; Output Regulation:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 15/-15V, 0.667/-0.667A; Power Supply Approvals Aimtec - 25AK2877 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15/-15V, 0.667/-0.667A; Power Supply Approvals Aimtec
25AK2877
Dc-Dc Converter, 15/-15V, 0.667/-0.667A; Power Supply Approvals Aimtec 25AK2877
DC-DC CONVERTER, 15/-15V, 0.667/-0.667A; Power Supply Approvals:ITE & Railway; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:667mA; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 15/-15V, 0.667/-0.667A; Power Supply Approvals:ITE & Railway; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:667mA; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AK2877
Product Name Dc-Dc Converter, 15/-15V, 0.667/-0.667A; Power Supply Approvals Aimtec
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - IP® Multi-Output™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 2.40E7 watts
View Details
2000A Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction-1 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC DC Converters - QGKF-320-12-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Switched-mode power supply 24 V DC - E84016 - ifm efector inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
View Details
3 suppliers