Win Source Part Number: 1377792-AM20EW-11012
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 58 pct.
Type: Isolated Module
MSL Level: 1 (Unlimited)
Mfr: aimtec
Series: AM20EW-NZ (20W)
Package: Tube
Product Status: Active
Features: Adjustable Output, Heat Sink, Remote On/Off
Package / Case: 6-DIP Module
Base Product Number: AM20E
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 2.00" L x 1.00" W x 0.65" H (50.8mm x 25.4mm x 16.5mm)
ECCN: EAR99
Current - Output (Max): 1.667A
Power (Watts): 20 W
Voltage - Input (Max): 160V
Number of Outputs: 1
Approval Agency: CE, cURus
Voltage - Isolation: 1.5 kV
Voltage - Input (Min): 40V
Voltage - Output 1: 12V
Efficiency: 88%
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1377792-AM20EW-11012S-NZ-K |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tube |