Aimtec, Inc. Power Supplies - Board Mount - DC DC Converters AM20CW-2405S-NZ

Description
Win Source Part Number: 1222567-AM20CW-2405S -NZ Category: Power Supplies - Board Mount>DC DC Converters Series: AM20CW-NZ (20W) Type: Isolated Module Features: Remote On/Off Package: Tube Applications: ITE (Commercial) Standard Package: 19 Power (Watts): 20 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 90% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 65°C (With Derating) Dimension: 1.00" L x 1.00" W x 0.46" H (25.4mm x 25.4mm x 11.7mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: aimtec Other Names: 2721-AM20CW-2405S-NZ Base Product Number: AM20C Approval Agency: CE
Request a Quote
Description
Win Source Part Number: 1222567-AM20CW-2405S -NZ Category: Power Supplies - Board Mount>DC DC Converters Series: AM20CW-NZ (20W) Type: Isolated Module Features: Remote On/Off Package: Tube Applications: ITE (Commercial) Standard Package: 19 Power (Watts): 20 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 90% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 65°C (With Derating) Dimension: 1.00" L x 1.00" W x 0.46" H (25.4mm x 25.4mm x 11.7mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: aimtec Other Names: 2721-AM20CW-2405S-NZ Base Product Number: AM20C Approval Agency: CE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1222567-AM20CW-2405S-NZ is a single output DC-DC converter designed for board mounting. It operates within an input voltage range of 9V to 36V and provides a regulated output voltage of 5V with a maximum output current of 4A. The converter features high efficiency, reaching up to 90%, and offers 1500VDC isolation. It includes protections for overcurrent, overvoltage, and continuous short circuits, ensuring reliable operation. The operating temperature range is -40°C to +65°C with derating, making it suitable for various applications in commercial environments. The device is packaged in a 6-DIP module format, measuring 1.00" x 1.00" x 0.46". It is compliant with CE standards and is suitable for use in information technology equipment.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1222567-AM20CW-2405S-NZ is a single output DC-DC converter designed for board mounting. It operates within an input voltage range of 9V to 36V and provides a regulated output voltage of 5V with a maximum output current of 4A. The converter features high efficiency, reaching up to 90%, and offers 1500VDC isolation. It includes protections for overcurrent, overvoltage, and continuous short circuits, ensuring reliable operation. The operating temperature range is -40°C to +65°C with derating, making it suitable for various applications in commercial environments. The device is packaged in a 6-DIP module format, measuring 1.00" x 1.00" x 0.46". It is compliant with CE standards and is suitable for use in information technology equipment.

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1222567-AM20CW-2405S-NZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1222567-AM20CW-2405S-NZ
Power Supplies - Board Mount - DC DC Converters 1222567-AM20CW-2405S-NZ
Win Source Part Number: 1222567-AM20CW-2405S -NZ Category: Power Supplies - Board Mount>DC DC Converters Series: AM20CW-NZ (20W) Type: Isolated Module Features: Remote On/Off Package: Tube Applications: ITE (Commercial) Standard Package: 19 Power (Watts): 20 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 90% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 65°C (With Derating) Dimension: 1.00" L x 1.00" W x 0.46" H (25.4mm x 25.4mm x 11.7mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: aimtec Other Names: 2721-AM20CW-2405S-NZ Base Product Number: AM20C Approval Agency: CE

Win Source Part Number: 1222567-AM20CW-2405S-NZ
Category: Power Supplies - Board Mount>DC DC Converters
Series: AM20CW-NZ (20W)
Type: Isolated Module
Features: Remote On/Off
Package: Tube
Applications: ITE (Commercial)
Standard Package: 19
Power (Watts): 20 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 4A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 90%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 65°C (With Derating)
Dimension: 1.00" L x 1.00" W x 0.46" H (25.4mm x 25.4mm x 11.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: aimtec
Other Names: 2721-AM20CW-2405S-NZ
Base Product Number: AM20C
Approval Agency: CE

Buy Now Datasheet
5V 20W DC-DC Converter IC - 132-AM20CW-2405S-NZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 20W DC-DC Converter IC
132-AM20CW-2405S-NZ
5V 20W DC-DC Converter IC 132-AM20CW-2405S-NZ
DC DC CONVERTER 5V 20W Product overview: AM20CW-2405S-NZ from Aimtec is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 20W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AM20CW-2405S-NZ can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 20W Product overview: AM20CW-2405S-NZ from Aimtec is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 20W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AM20CW-2405S-NZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1222567-AM20CW-2405S-NZ 132-AM20CW-2405S-NZ
Product Name Power Supplies - Board Mount - DC DC Converters 5V 20W DC-DC Converter IC
Package Type DIP; Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Modules - AHE2812D/CHB - 1031494-AHE2812D/CHB - Win Source Electronics
Specs
Output Power 20 watts
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details